Tantalum Capacitor 220uF 10V 10% 7343 SMD 600mR 125C Product overview: 293D227X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D227X9010D2TE3
Capacitor Tantalum SMT 293D 10V 220uF
Capacitor Tantalum SMT 293D 10V 220uF
Capacitor Tantalum SMT 293D 10V 220uF
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
TANTALUM CAPACITOR, 220UF 10V 0.6 OHM 10%, 7343-31, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAPACITOR, TANTALUM, 220UF, 10V, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:500mA RoHS Compliant: Yes
CAP TANT 220UF 10% 10V 2917
CAP TANT 220UF 10% 10V 2917
CAP TANT 220UF 10% 10V 2917
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D227X9010D2TE3 | 6844042 | 6844042P | 718-1072-1-ND | 718-1072-6-ND | 09K6283 | 293D227X9010D2TE3 | 293D227X9010D2TE3 | 293D227X9010D2TE3 |
| Product Name | SMD 220uF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 220Uf 10V 0.6 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |