Vishay Precision Group Tantalum Capacitors 293D226X96R3B8T

Description
293D226X96R3B8T
Request a Quote Datasheet
Description
293D226X96R3B8T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D226X96R3B8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X96R3B8TTR-ND
Tantalum Capacitors 718-293D226X96R3B8TTR-ND
293D226X96R3B8T

293D226X96R3B8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X96R3B8TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X96R3B8TCT-ND
Tantalum Capacitors 718-293D226X96R3B8TCT-ND
293D226X96R3B8T

293D226X96R3B8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X96R3B8TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X96R3B8TDKR-ND
Tantalum Capacitors 718-293D226X96R3B8TDKR-ND
293D226X96R3B8T

293D226X96R3B8T

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 6.3V 2 Ohm Capacitor
59-293D226X96R3B8T
SMD 22uF 6.3V 2 Ohm Capacitor 59-293D226X96R3B8T
Cap Tant Solid 22uF 6.3V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 125°C T/R Product overview: 293D226X96R3B8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X96R3B8T can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 6.3V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 125°C T/R Product overview: 293D226X96R3B8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X96R3B8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D226X96R3B8T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D226X96R3B8T
Capacitors - Tantalum Capacitors 293D226X96R3B8T
293D226X96R3B8T

293D226X96R3B8T

Supplier's Site
Capacitor,22Uf,6.3Vdc,10-% Tol,10+% Tol Vishay - 83K4957 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,6.3Vdc,10-% Tol,10+% Tol Vishay
83K4957
Capacitor,22Uf,6.3Vdc,10-% Tol,10+% Tol Vishay 83K4957
Capacitor,22uF,6.3VD C,10-% Tol,10+% Tol

Capacitor,22uF,6.3VDC,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D226X96R3B8TTR-ND 718-293D226X96R3B8TDKR-ND 59-293D226X96R3B8T 293D226X96R3B8T 83K4957
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 6.3V 2 Ohm Capacitor Capacitors - Tantalum Capacitors Capacitor,22Uf,6.3Vdc,10-% Tol,10+% Tol Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic - 226SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details