The Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, has a capacitance of 22 µF with a tolerance of ±10% and a voltage rating of 6.3 V. It is designed for surface mount applications and complies with RoHS standards. The capacitor operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. It features a molded case and is compatible with automatic pick and place equipment, making it suitable for high-volume production. The capacitor is tested for surge current and meets EIA-535-BAAC mechanical and performance requirements. It is applicable in industrial, telecom infrastructure, and general-purpose applications. The part number associated with this product is 47R4648.
22uF 6.3V Tantalum Capacitor, 1206 SMD, 2.9R ESR Product overview: 293D226X96R3A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X96R3A2TE3
Tantalum Capacitor SMD 22uF 6.3V10%
Tantalum Capacitor SMD 22uF 6.3V10%
Tantalum Capacitor SMD 22uF 6.3V10%
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm
CAP TANT 22UF 10% 6.3V 1206
CAP TANT 22UF 10% 6.3V 1206
22uF 6.3V -55℃~+125℃ ±10% CASE-A_3216 Tantalum Capacitors ROHS
CAP TANT 22UF 10% 6.3V 1206
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 22 F, 10%, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP, 22UF, 6.3V, TANT, CASE A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D226X96R3A2TE3 | 2525197P | 718-1139-6-ND | 718-1139-2-ND | 293D226X96R3A2TE3 | 293D226X96R3A2TE3 | 17930-293D226X96R3A2TE3 | 293D226X96R3A2TE3 | 47R4648 |
| Product Name | SMD 22uF 6.3V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | 22uF 6.3V -55℃~+125℃ ±10% CASE-A_3216 Tantalum Capacitors ROHS | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 22 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |