The Vishay 26AC6867 is a solid tantalum surface mount chip capacitor designed for industrial and telecom applications. It features a molded case available in various sizes, with terminations that include 100% matte tin as standard, and optional tin/lead. The capacitor operates within a temperature range of -55 °C to +125 °C, with voltage ratings from 4 VDC to 75 VDC and a capacitance range of 0.10 OºF to 1000 OºF. Capacitance tolerances are available at ±5%, ±10%, and ±20%. The device is moisture sensitivity level 1 and is compatible with high-volume automatic pick and place equipment. It is RoHS-compliant, with specific parts available that are non-RoHS compliant. The capacitor is surge current tested and meets EIA-535-BAAC mechanical and performance requirements, making it suitable for various applications where reliability is critical.
Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm; Case Size:1206 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC6867 |
| Product Name | Capacitance Vishay |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 22 microF |