Capacitor Tantalum SMT 293D 35V 22uF
Capacitor Tantalum SMT 293D 35V 22uF
Capacitor Tantalum SMT 293D 35V 22uF
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm
Tantalum Capacitor 22uF 35V 2917 SMD Product overview: 293D226X9035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9035D2TE3
CAP TANT 22UF 10% 35V 2917
TANTALUM CAPACITOR, 22UF 35V, 0.6 OHM, 0.1, 7343-31; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 22UF 35V, 0.6 OHM, 0.1, 7343-31, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 22 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes
CAP, 22µF, 35V, 10%; Capacitance:22µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343-31 Metric]; Product Range:293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
22uF 35V 600mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
CAP TANT 22UF 10% 35V 2917
CAP TANT 22UF 10% 35V 2917
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6844027 | 6844027P | 718-1071-2-ND | 718-1071-6-ND | 59-293D226X9035D2TE3 | 293D226X9035D2TE3 | 99M0354 | 47R4647 | 08AC3591 | 293D226X9035D2TE3 | 293D226X9035D2TE3 | 293D226X9035D2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 22uF 35V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 22Uf 35V, 0.6 Ohm, 0.1, 7343-31; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 22 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay | Cap, 22Μf, 35V, 10%; Capacitance Vishay | Capacitors >> Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Electrostatic Capacitors | MnO2 |