Vishay Precision Group Tantalum Capacitors 293D226X9025D2WE3

Description
293D226X9025D2WE3
Request a Quote Datasheet
Description
293D226X9025D2WE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D226X9025D2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X9025D2WE3TR-ND
Tantalum Capacitors 718-293D226X9025D2WE3TR-ND
293D226X9025D2WE3

293D226X9025D2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X9025D2WE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X9025D2WE3DKR-ND
Tantalum Capacitors 718-293D226X9025D2WE3DKR-ND
293D226X9025D2WE3

293D226X9025D2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X9025D2WE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X9025D2WE3CT-ND
Tantalum Capacitors 718-293D226X9025D2WE3CT-ND
293D226X9025D2WE3

293D226X9025D2WE3

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D226X9025D2WE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D226X9025D2WE3
Capacitors - Tantalum Capacitors 293D226X9025D2WE3
293D226X9025D2WE3

293D226X9025D2WE3

Supplier's Site
Cap, 22Uf, 25V, Tant, Case D; Capacitance Vishay - 09K6252 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Tant, Case D; Capacitance Vishay
09K6252
Cap, 22Uf, 25V, Tant, Case D; Capacitance Vishay 09K6252
CAP, 22UF, 25V, TANT, CASE D; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 25V, TANT, CASE D; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 25V, Tant, Case D; Capacitance Vishay - 66AJ2014 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Tant, Case D; Capacitance Vishay
66AJ2014
Cap, 22Uf, 25V, Tant, Case D; Capacitance Vishay 66AJ2014
CAP, 22UF, 25V, TANT, CASE D; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 25V, TANT, CASE D; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D226X9025D2WE3TR-ND 718-293D226X9025D2WE3DKR-ND 293D226X9025D2WE3 09K6252
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 22Uf, 25V, Tant, Case D; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 106UVK050MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminium Capacitors - 1701300 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details