22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm @ 100kHz
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm @ 100kHz
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm @ 100kHz
CAPACITOR, TANTALUM, SOLID, POLARIZED, 25 V, 22 uF, SURFACE MOUNT, 2312, CHIP, ROHS COMPLIANT Product overview: 293D226X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25 V, 22 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25 V, 22 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9025C2TE3
TANTALUM CAP 22000000 PF 10%
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 22 F, 10%, 25 V, 2412 [6032 Metric] RoHS Compliant: Yes
CAP, 22UF, 25V, TANT, CASE C; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:C; Product Length:6mm; Product Width:3.2mm; Case Size:2412 RoHS Compliant: Yes
CAP, 22UF, 25V, TANT, CASE C; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:300mA; Product Length:6mmRoHS Compliant: Yes
CAP, 22UF, 25V, TANT, CASE C ROHS COMPLIANT: YES
TANTALUM CAP 22000000 PF 10%
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-293D226X9025C2TE3DKR-ND | 718-293D226X9025C2TE3CT-ND | 59-293D226X9025C2TE3 | 293D226X9025C2TE3 | 08X2317 | 66AJ2013 | 86R7148 | 293D226X9025C2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 25 V 22 uF Capacitor | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 22 F, 10%, 25 V, 2412 [6032 Metric] Rohs Compliant Vishay | Cap, 22Uf, 25V, Tant, Case C; Capacitance Vishay | Cap, 22Uf, 25V, Tant, Case C; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |