Vishay Intertechnology, Inc. SMD 22uF 20V 0.7 Ohm Capacitor 293D226X9020D8T

Description
Cap Tant Solid 22uF 20V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Product overview: 293D226X9020D8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9020D8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 20V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Product overview: 293D226X9020D8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9020D8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 20V 0.7 Ohm Capacitor
59-293D226X9020D8T
SMD 22uF 20V 0.7 Ohm Capacitor 59-293D226X9020D8T
Cap Tant Solid 22uF 20V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Product overview: 293D226X9020D8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9020D8T can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 20V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Product overview: 293D226X9020D8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9020D8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D226X9020D8TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X9020D8TDKR-ND
Tantalum Capacitors 718-293D226X9020D8TDKR-ND
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm @ 100kHz

22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X9020D8TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X9020D8TCT-ND
Tantalum Capacitors 718-293D226X9020D8TCT-ND
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm @ 100kHz

22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X9020D8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X9020D8TTR-ND
Tantalum Capacitors 718-293D226X9020D8TTR-ND
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm @ 100kHz

22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Cap, 22Uf, 20V, Tant, Case D; Capacitance Vishay - 37AJ7783 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 20V, Tant, Case D; Capacitance Vishay
37AJ7783
Cap, 22Uf, 20V, Tant, Case D; Capacitance Vishay 37AJ7783
CAP, 22UF, 20V, TANT, CASE D; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: No

CAP, 22UF, 20V, TANT, CASE D; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D226X9020D8T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D226X9020D8T
Capacitors - Tantalum Capacitors 293D226X9020D8T
TANTALUM CAP 22000000 PF 10%

TANTALUM CAP 22000000 PF 10%

Supplier's Site
Tantalum Capacitors - 293D226X9020D8T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X9020D8T
Tantalum Capacitors 293D226X9020D8T
TANTALUM CAP 22000000 PF 10%

TANTALUM CAP 22000000 PF 10%

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D226X9020D8T 718-293D226X9020D8TDKR-ND 718-293D226X9020D8TCT-ND 37AJ7783 293D226X9020D8T 293D226X9020D8T
Product Name SMD 22uF 20V 0.7 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Cap, 22Uf, 20V, Tant, Case D; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.20E7 microF 22 microF 22 microF 22 microF
WVDC 20 volts 20 volts 20 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details