Vishay Intertechnology, Inc. Tantalum Capacitors - 293D226X9020D2TE3 293D226X9020D2TE3

Description
Manufacturer: Vishay Win Source Part Number: 1003717-293D226X9020 D2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±10% Manufacturer Size Code: D ESR: 700 mOhm Family Name: 293D Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): TAJD226K020S; TAJD226K020RFJ; T491D226K020ZG7280; T491D226K020AS; Introduction Date: October 27, 2004 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1003717-293D226X9020 D2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±10% Manufacturer Size Code: D ESR: 700 mOhm Family Name: 293D Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): TAJD226K020S; TAJD226K020RFJ; T491D226K020ZG7280; T491D226K020AS; Introduction Date: October 27, 2004 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D226X9020D2TE3 - 1003717-293D226X9020D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D226X9020D2TE3
1003717-293D226X9020D2TE3
Tantalum Capacitors - 293D226X9020D2TE3 1003717-293D226X9020D2TE3
Manufacturer: Vishay Win Source Part Number: 1003717-293D226X9020 D2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±10% Manufacturer Size Code: D ESR: 700 mOhm Family Name: 293D Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): TAJD226K020S; TAJD226K020RFJ; T491D226K020ZG7280; T491D226K020AS; Introduction Date: October 27, 2004 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Vishay
Win Source Part Number: 1003717-293D226X9020D2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 20V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±10%
Manufacturer Size Code: D
ESR: 700 mOhm
Family Name: 293D
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): TAJD226K020S; TAJD226K020RFJ; T491D226K020ZG7280; T491D226K020AS;
Introduction Date: October 27, 2004
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Tantalum Capacitors - 718-1069-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1069-2-ND
Tantalum Capacitors 718-1069-2-ND
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1069-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1069-1-ND
Tantalum Capacitors 718-1069-1-ND
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1069-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1069-6-ND
Tantalum Capacitors 718-1069-6-ND
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 20V Capacitor
59-293D226X9020D2TE3
SMD 22uF 20V Capacitor 59-293D226X9020D2TE3
22uF 20V Tantalum Capacitor, 7343 SMD, 700mR ESR, 125°C Product overview: 293D226X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9020D2TE3 can be used for catalog matching and distributor lookup.

22uF 20V Tantalum Capacitor, 7343 SMD, 700mR ESR, 125°C Product overview: 293D226X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9020D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor;Tantalum;Cap 22 uF;Tol 10%;Vol-Rtg 20 VDC;SMT;7343-31;ESR 0.7 Ohms - 70212621 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Tantalum;Cap 22 uF;Tol 10%;Vol-Rtg 20 VDC;SMT;7343-31;ESR 0.7 Ohms
70212621
Capacitor;Tantalum;Cap 22 uF;Tol 10%;Vol-Rtg 20 VDC;SMT;7343-31;ESR 0.7 Ohms 70212621
Features Molded Case Available in Five Case Codes Compatible with “High Volume” Automatic Pick and Place Equipment Optical Character Recognition Qualified Meets IEC Specification QC300801/US0001 and EIA 535BAAC Capacitance Range: 0.10 μF to 1000 μF

Features

  • Molded Case Available in Five Case Codes
  • Compatible with “High Volume” Automatic Pick and Place Equipment
  • Optical Character Recognition Qualified
  • Meets IEC Specification QC300801/US0001 and EIA 535BAAC
  • Capacitance Range: 0.10 μF to 1000 μF
Supplier's Site
Capacitors - Tantalum Capacitors - 293D226X9020D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D226X9020D2TE3
Capacitors - Tantalum Capacitors 293D226X9020D2TE3
CAP TANT 22UF 10% 20V 2917

CAP TANT 22UF 10% 20V 2917

Supplier's Site
Tantalum Capacitor, 22Uf 20V, 0.7 Ohm, 0.1, 7343-31; Capacitance Vishay - 65K2853 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 20V, 0.7 Ohm, 0.1, 7343-31; Capacitance Vishay
65K2853
Tantalum Capacitor, 22Uf 20V, 0.7 Ohm, 0.1, 7343-31; Capacitance Vishay 65K2853
TANTALUM CAPACITOR, 22UF 20V, 0.7 OHM, 0.1, 7343-31; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 20V, 0.7 OHM, 0.1, 7343-31; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf 20V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay - 65K2854 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 20V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay
65K2854
Tantalum Capacitor, 22Uf 20V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay 65K2854
TANTALUM CAPACITOR, 22UF 20V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 20V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Cap, 22Uf, 20V, Tant, Case D Rohs Compliant Vishay - 69AH4647 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 20V, Tant, Case D Rohs Compliant Vishay
69AH4647
Cap, 22Uf, 20V, Tant, Case D Rohs Compliant Vishay 69AH4647
CAP, 22UF, 20V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 22UF, 20V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - 293D226X9020D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X9020D2TE3
Tantalum Capacitors 293D226X9020D2TE3
CAP TANT 22UF 10% 20V 2917

CAP TANT 22UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1003717-293D226X9020D2TE3 718-1069-2-ND 718-1069-6-ND 59-293D226X9020D2TE3 70212621 293D226X9020D2TE3 65K2853 69AH4647 293D226X9020D2TE3
Product Name Tantalum Capacitors - 293D226X9020D2TE3 Tantalum Capacitors Tantalum Capacitors SMD 22uF 20V Capacitor Capacitor;Tantalum;Cap 22 uF;Tol 10%;Vol-Rtg 20 VDC;SMT;7343-31;ESR 0.7 Ohms Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf 20V, 0.7 Ohm, 0.1, 7343-31; Capacitance Vishay Cap, 22Uf, 20V, Tant, Case D Rohs Compliant Vishay Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details