The Tantalum Capacitor part number 293D226X9020C2TE3 from Lingto Electronic Limited features a capacitance of 22 µF with a voltage rating of 20 V and a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is designed with a molded case and is compatible with high-volume automatic pick and place equipment, making it suitable for industrial and telecom applications. It is available in standard EIA-535-BAAC case sizes and has a moisture sensitivity level of 1. The terminations are standard matte tin, with options for tin/lead available. This product is 100% surge current tested, ensuring reliability in demanding environments.
22uF 20V Tantalum Capacitor, 2312 Case, 1.1R ESR, SMD Product overview: 293D226X9020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9020C2TE3
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm
CAP TANT 22UF 10% 20V 2312
TANTALUM CAPACITOR, 22UF 20V, 1.1 OHM, 0.1, 6032-28; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 22UF 20V, 1.1 OHM, 0.1, 6032-28, FULL REEL; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
CAP, 22UF, 20V, TANT, CASE C ROHS COMPLIANT: YES
CAP TANT 22UF 10% 20V 2312
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D226X9020C2TE3 | 718-1068-2-ND | 718-1068-6-ND | 293D226X9020C2TE3 | 09K6247 | 90AJ7680 | 293D226X9020C2TE3 |
| Product Name | SMD 22uF 20V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 22Uf 20V, 1.1 Ohm, 0.1, 6032-28; Capacitance Vishay | Cap, 22Uf, 20V, Tant, Case C Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |