Vishay Intertechnology, Inc. SMD 22uF 20V Capacitor 293D226X9020B2TE3

Description
22uF 20V Tantalum Capacitor, 1411 Case, Surface Mount Product overview: 293D226X9020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9020B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 20V Tantalum Capacitor, 1411 Case, Surface Mount Product overview: 293D226X9020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9020B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 20V Capacitor
59-293D226X9020B2TE3
SMD 22uF 20V Capacitor 59-293D226X9020B2TE3
22uF 20V Tantalum Capacitor, 1411 Case, Surface Mount Product overview: 293D226X9020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9020B2TE3 can be used for catalog matching and distributor lookup.

22uF 20V Tantalum Capacitor, 1411 Case, Surface Mount Product overview: 293D226X9020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9020B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1742-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1742-6-ND
Tantalum Capacitors 718-1742-6-ND
22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm

22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1742-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1742-2-ND
Tantalum Capacitors 718-1742-2-ND
22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm

22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1742-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1742-1-ND
Tantalum Capacitors 718-1742-1-ND
22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm

22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D226X9020B2TE3 - 1003716-293D226X9020B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D226X9020B2TE3
1003716-293D226X9020B2TE3
Tantalum Capacitors - 293D226X9020B2TE3 1003716-293D226X9020B2TE3
Manufacturer: Vishay Win Source Part Number: 1003716-293D226X9020 B2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.083" (2.11mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±10% Manufacturer Size Code: B ESR: 2.1 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003716-293D226X9020B2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 20V
Height - Seated (Max): 0.083" (2.11mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±10%
Manufacturer Size Code: B
ESR: 2.1 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 293D226X9020B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D226X9020B2TE3
Tantalum Capacitors 293D226X9020B2TE3
CAP TANT 22UF 10% 20V 1411

CAP TANT 22UF 10% 20V 1411

Supplier's Site Datasheet
22uF 20V -55℃~+125℃ 2.1Ω@100kHz ±10% CASE-B_3528 Tantalum Capacitors ROHS - 17930-293D226X9020B2TE3 - Utmel Electronic Limited
Hong Kong, China
22uF 20V -55℃~+125℃ 2.1Ω@100kHz ±10% CASE-B_3528 Tantalum Capacitors ROHS
17930-293D226X9020B2TE3
22uF 20V -55℃~+125℃ 2.1Ω@100kHz ±10% CASE-B_3528 Tantalum Capacitors ROHS 17930-293D226X9020B2TE3
22uF 20V -55℃~+125℃ 2.1Ω@100kHz ±10% CASE-B_3528 Tantalum Capacitors ROHS

22uF 20V -55℃~+125℃ 2.1Ω@100kHz ±10% CASE-B_3528 Tantalum Capacitors ROHS

Supplier's Site
Capacitors - Tantalum Capacitors - 293D226X9020B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D226X9020B2TE3
Capacitors - Tantalum Capacitors 293D226X9020B2TE3
CAP TANT 22UF 10% 20V 1411

CAP TANT 22UF 10% 20V 1411

Supplier's Site
Tantalum Capacitors - 293D226X9020B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X9020B2TE3
Tantalum Capacitors 293D226X9020B2TE3
CAP TANT 22UF 10% 20V 1411

CAP TANT 22UF 10% 20V 1411

Supplier's Site Datasheet
Cap, 22Uf, 20V, Tant, Case B Rohs Compliant Vishay - 69AH4646 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 20V, Tant, Case B Rohs Compliant Vishay
69AH4646
Cap, 22Uf, 20V, Tant, Case B Rohs Compliant Vishay 69AH4646
CAP, 22UF, 20V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 22UF, 20V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site
Cap, 22Uf, 20V, Tant, Case B; Capacitance Vishay - 37AJ7782 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 20V, Tant, Case B; Capacitance Vishay
37AJ7782
Cap, 22Uf, 20V, Tant, Case B; Capacitance Vishay 37AJ7782
CAP, 22UF, 20V, TANT, CASE B; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:200mA; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 20V, TANT, CASE B; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:200mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D226X9020B2TE3 718-1742-6-ND 718-1742-2-ND 1003716-293D226X9020B2TE3 293D226X9020B2TE3 17930-293D226X9020B2TE3 293D226X9020B2TE3 293D226X9020B2TE3 69AH4646 37AJ7782
Product Name SMD 22uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D226X9020B2TE3 Tantalum Capacitors 22uF 20V -55℃~+125℃ 2.1Ω@100kHz ±10% CASE-B_3528 Tantalum Capacitors ROHS Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 22Uf, 20V, Tant, Case B Rohs Compliant Vishay Cap, 22Uf, 20V, Tant, Case B; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details