Vishay Intertechnology, Inc. Tantalum Capacitors 293D226X9016C8T

Description
293D226X9016C8T
Request a Quote Datasheet
Description
293D226X9016C8T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D226X9016C8TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X9016C8TCT-ND
Tantalum Capacitors 718-293D226X9016C8TCT-ND
293D226X9016C8T

293D226X9016C8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X9016C8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X9016C8TTR-ND
Tantalum Capacitors 718-293D226X9016C8TTR-ND
293D226X9016C8T

293D226X9016C8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X9016C8TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X9016C8TDKR-ND
Tantalum Capacitors 718-293D226X9016C8TDKR-ND
293D226X9016C8T

293D226X9016C8T

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 16V 1.4 Ohm Capacitor
59-293D226X9016C8T
SMD 22uF 16V 1.4 Ohm Capacitor 59-293D226X9016C8T
Cap Tant Solid 22uF 16V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.4 Ohm 125°C T/R Product overview: 293D226X9016C8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9016C8T can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.4 Ohm 125°C T/R Product overview: 293D226X9016C8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9016C8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D226X9016C8T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D226X9016C8T
Capacitors - Tantalum Capacitors 293D226X9016C8T
293D226X9016C8T

293D226X9016C8T

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D226X9016C8TCT-ND 718-293D226X9016C8TDKR-ND 59-293D226X9016C8T 293D226X9016C8T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 16V 1.4 Ohm Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - 1814639 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 338-3653-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers