Vishay Precision Group Tantalum Capacitors 293D226X9016C2WE3

Description
293D226X9016C2WE3
Request a Quote Datasheet
Description
293D226X9016C2WE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D226X9016C2WE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X9016C2WE3CT-ND
Tantalum Capacitors 718-293D226X9016C2WE3CT-ND
293D226X9016C2WE3

293D226X9016C2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X9016C2WE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X9016C2WE3DKR-ND
Tantalum Capacitors 718-293D226X9016C2WE3DKR-ND
293D226X9016C2WE3

293D226X9016C2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X9016C2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X9016C2WE3TR-ND
Tantalum Capacitors 718-293D226X9016C2WE3TR-ND
293D226X9016C2WE3

293D226X9016C2WE3

Buy Now Datasheet
Cap, 22Uf, 16V, Tant, Case C; Capacitance Vishay - 37AJ7781 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Case C; Capacitance Vishay
37AJ7781
Cap, 22Uf, 16V, Tant, Case C; Capacitance Vishay 37AJ7781
CAP, 22UF, 16V, TANT, CASE C; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:280mA; Product Length:6mmRoHS Compliant: Yes

CAP, 22UF, 16V, TANT, CASE C; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:280mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,22Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay - 09K6244 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
09K6244
Capacitor,22Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay 09K6244
Capacitor,22uF,16VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,22uF,16VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 293D226X9016C2WE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D226X9016C2WE3
Capacitors - Tantalum Capacitors 293D226X9016C2WE3
293D226X9016C2WE3

293D226X9016C2WE3

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D226X9016C2WE3CT-ND 718-293D226X9016C2WE3DKR-ND 37AJ7781 09K6244 293D226X9016C2WE3
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 22Uf, 16V, Tant, Case C; Capacitance Vishay Capacitor,22Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - 1814611 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 101C223U100CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers