Vishay Precision Group SMD 22uF 16V Capacitor 293D226X9016B2TE3

Description
22uF 16V Tantalum Cap, 1.9R ESR, 125C, SMD, 3528 Case Product overview: 293D226X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9016B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 16V Tantalum Cap, 1.9R ESR, 125C, SMD, 3528 Case Product overview: 293D226X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9016B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 16V Capacitor
59-293D226X9016B2TE3
SMD 22uF 16V Capacitor 59-293D226X9016B2TE3
22uF 16V Tantalum Cap, 1.9R ESR, 125C, SMD, 3528 Case Product overview: 293D226X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9016B2TE3 can be used for catalog matching and distributor lookup.

22uF 16V Tantalum Cap, 1.9R ESR, 125C, SMD, 3528 Case Product overview: 293D226X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9016B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6844011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844011
Tantalum Capacitors 6844011
Vishay 293D226X9016B2TE3

Vishay 293D226X9016B2TE3

Supplier's Site
Tantalum Capacitors - 6844011P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844011P
Tantalum Capacitors 6844011P
Vishay 293D226X9016B2TE3

Vishay 293D226X9016B2TE3

Supplier's Site
Tantalum Capacitors - 1693341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693341
Tantalum Capacitors 1693341
Vishay 293D226X9016B2TE3

Vishay 293D226X9016B2TE3

Supplier's Site
Tantalum Capacitors - 718-1138-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1138-1-ND
Tantalum Capacitors 718-1138-1-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1138-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1138-2-ND
Tantalum Capacitors 718-1138-2-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1138-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1138-6-ND
Tantalum Capacitors 718-1138-6-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D226X9016B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X9016B2TE3
Tantalum Capacitors 293D226X9016B2TE3
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site Datasheet
Tantalum Capacitors - 293D226X9016B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D226X9016B2TE3
Tantalum Capacitors 293D226X9016B2TE3
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D226X9016B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D226X9016B2TE3
Capacitors - Tantalum Capacitors 293D226X9016B2TE3
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site
Tantalum Capacitor, 22Uf 16V, 1.9 Ohm, 0.1, 3528-21; Capacitance Vishay - 09K6241 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 16V, 1.9 Ohm, 0.1, 3528-21; Capacitance Vishay
09K6241
Tantalum Capacitor, 22Uf 16V, 1.9 Ohm, 0.1, 3528-21; Capacitance Vishay 09K6241
TANTALUM CAPACITOR, 22UF 16V, 1.9 OHM, 0.1, 3528-21; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 16V, 1.9 OHM, 0.1, 3528-21; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 22Uf, 16V, Tant, Case B Rohs Compliant Vishay - 69AH4644 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Case B Rohs Compliant Vishay
69AH4644
Cap, 22Uf, 16V, Tant, Case B Rohs Compliant Vishay 69AH4644
CAP, 22UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 22UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 22Uf 16V, 1.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay - 27X7916 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 16V, 1.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
27X7916
Tantalum Capacitor, 22Uf 16V, 1.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 27X7916
TANTALUM CAPACITOR, 22UF 16V, 1.9 OHM, 0.1, 3528-21, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 16V, 1.9 OHM, 0.1, 3528-21, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D226X9016B2TE3 6844011 6844011P 718-1138-1-ND 718-1138-6-ND 293D226X9016B2TE3 293D226X9016B2TE3 293D226X9016B2TE3 09K6241 69AH4644
Product Name SMD 22uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf 16V, 1.9 Ohm, 0.1, 3528-21; Capacitance Vishay Cap, 22Uf, 16V, Tant, Case B Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C594U016DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details