Vishay Precision Group Tantalum Capacitor, 22Uf 10V, 1.5 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay 293D226X9010C2TE3.

Description
TANTALUM CAPACITOR, 22UF 10V, 1.5 OHM, 0.1, 6032-28, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 22UF 10V, 1.5 OHM, 0.1, 6032-28, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf 10V, 1.5 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay - 28AC8396 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 10V, 1.5 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay
28AC8396
Tantalum Capacitor, 22Uf 10V, 1.5 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay 28AC8396
TANTALUM CAPACITOR, 22UF 10V, 1.5 OHM, 0.1, 6032-28, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 10V, 1.5 OHM, 0.1, 6032-28, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC8396
Product Name Tantalum Capacitor, 22Uf 10V, 1.5 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details