Vishay Precision Group Tantalum Capacitor, 22Uf 10V, 1.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 293D226X9010B2TE3.

Description
TANTALUM CAPACITOR, 22UF 10V, 1.9 OHM, 0.1, 3528-21, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 22UF 10V, 1.9 OHM, 0.1, 3528-21, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf 10V, 1.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay - 28AC8395 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 10V, 1.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
28AC8395
Tantalum Capacitor, 22Uf 10V, 1.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 28AC8395
TANTALUM CAPACITOR, 22UF 10V, 1.9 OHM, 0.1, 3528-21, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 10V, 1.9 OHM, 0.1, 3528-21, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC8395
Product Name Tantalum Capacitor, 22Uf 10V, 1.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers