Vishay Intertechnology, Inc. Tantalum Capacitors 293D226X9010B2TE3

Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1137-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1137-1-ND
Tantalum Capacitors 718-1137-1-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1137-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1137-6-ND
Tantalum Capacitors 718-1137-6-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1137-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1137-2-ND
Tantalum Capacitors 718-1137-2-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 10V Capacitor
59-293D226X9010B2TE3
SMD 22uF 10V Capacitor 59-293D226X9010B2TE3
22uF 10V Tantalum Capacitor, 1411 Case, SMD, 10% Tol Product overview: 293D226X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9010B2TE3 can be used for catalog matching and distributor lookup.

22uF 10V Tantalum Capacitor, 1411 Case, SMD, 10% Tol Product overview: 293D226X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9010B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf 10V, 1.9 Ohm, 0.1, 3528-21; Capacitance Vishay - 09K6236 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 10V, 1.9 Ohm, 0.1, 3528-21; Capacitance Vishay
09K6236
Tantalum Capacitor, 22Uf 10V, 1.9 Ohm, 0.1, 3528-21; Capacitance Vishay 09K6236
TANTALUM CAPACITOR, 22UF 10V, 1.9 OHM, 0.1, 3528-21; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 10V, 1.9 OHM, 0.1, 3528-21; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 22Uf, 10V, Tant, Case B Rohs Compliant Vishay - 69AH4642 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Tant, Case B Rohs Compliant Vishay
69AH4642
Cap, 22Uf, 10V, Tant, Case B Rohs Compliant Vishay 69AH4642
CAP, 22UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 22UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 22Μf, 10V, 10%, Smd; Capacitance Vishay - 62M2508 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 10V, 10%, Smd; Capacitance Vishay
62M2508
Cap, 22Μf, 10V, 10%, Smd; Capacitance Vishay 62M2508
CAP, 22µF, 10V, 10%, SMD; Capacitance:22µF; Voltage Rating:10V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 22µF, 10V, 10%, SMD; Capacitance:22µF; Voltage Rating:10V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf 10V, 1.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay - 27X7914 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 10V, 1.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
27X7914
Tantalum Capacitor, 22Uf 10V, 1.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 27X7914
TANTALUM CAPACITOR, 22UF 10V, 1.9 OHM, 0.1, 3528-21, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 10V, 1.9 OHM, 0.1, 3528-21, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D226X9010B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X9010B2TE3
Tantalum Capacitors 293D226X9010B2TE3
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitors - 293D226X9010B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D226X9010B2TE3
Tantalum Capacitors 293D226X9010B2TE3
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1137-1-ND 718-1137-6-ND 59-293D226X9010B2TE3 09K6236 69AH4642 62M2508 293D226X9010B2TE3 293D226X9010B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 10V Capacitor Tantalum Capacitor, 22Uf 10V, 1.9 Ohm, 0.1, 3528-21; Capacitance Vishay Cap, 22Uf, 10V, Tant, Case B Rohs Compliant Vishay Cap, 22Μf, 10V, 10%, Smd; Capacitance Vishay Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details