Vishay Intertechnology, Inc. Tantalum Capacitors - 293D226X9010B2T 293D226X9010B2T

Description
Manufacturer: Vishay Win Source Part Number: 721414-293D226X9010B 2T Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 0402+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 721414-293D226X9010B 2T Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 0402+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D226X9010B2T - 721414-293D226X9010B2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D226X9010B2T
721414-293D226X9010B2T
Tantalum Capacitors - 293D226X9010B2T 721414-293D226X9010B2T
Manufacturer: Vishay Win Source Part Number: 721414-293D226X9010B 2T Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 0402+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 721414-293D226X9010B2T
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Reference case: SMD
Reference Date Code: 0402+
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 22uF 10V 1.9 Ohm Capacitor
59-293D226X9010B2T
SMD 22uF 10V 1.9 Ohm Capacitor 59-293D226X9010B2T
Cap Tant Solid 22uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: 293D226X9010B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9010B2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 125°C T/R Product overview: 293D226X9010B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 1.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9010B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 721414-293D226X9010B2T 59-293D226X9010B2T
Product Name Tantalum Capacitors - 293D226X9010B2T SMD 22uF 10V 1.9 Ohm Capacitor
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details