Vishay Precision Group Tantalum Capacitors - 293D226X9010A2TE3 293D226X9010A2TE3

Description
Manufacturer: Vishay Win Source Part Number: 1003714-293D226X9010 A2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±10% Manufacturer Size Code: A ESR: 2.5 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1003714-293D226X9010 A2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±10% Manufacturer Size Code: A ESR: 2.5 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D226X9010A2TE3 - 1003714-293D226X9010A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D226X9010A2TE3
1003714-293D226X9010A2TE3
Tantalum Capacitors - 293D226X9010A2TE3 1003714-293D226X9010A2TE3
Manufacturer: Vishay Win Source Part Number: 1003714-293D226X9010 A2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±10% Manufacturer Size Code: A ESR: 2.5 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1003714-293D226X9010A2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±10%
Manufacturer Size Code: A
ESR: 2.5 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 10V Capacitor
59-293D226X9010A2TE3
SMD 22uF 10V Capacitor 59-293D226X9010A2TE3
22uF 10V Tantalum Capacitor, 1206 SMD, 2.5R ESR, 125°C Product overview: 293D226X9010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9010A2TE3 can be used for catalog matching and distributor lookup.

22uF 10V Tantalum Capacitor, 1206 SMD, 2.5R ESR, 125°C Product overview: 293D226X9010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9010A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6844017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844017
Tantalum Capacitors 6844017
Capacitor Tantalum SMT 293D 10V 22uF

Capacitor Tantalum SMT 293D 10V 22uF

Supplier's Site
Tantalum Capacitors - 6844017P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844017P
Tantalum Capacitors 6844017P
Capacitor Tantalum SMT 293D 10V 22uF

Capacitor Tantalum SMT 293D 10V 22uF

Supplier's Site
Tantalum Capacitors - 1693343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693343
Tantalum Capacitors 1693343
Capacitor Tantalum SMT 293D 10V 22uF

Capacitor Tantalum SMT 293D 10V 22uF

Supplier's Site
Tantalum Capacitors - 718-293D226X9010A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X9010A2TE3TR-ND
Tantalum Capacitors 718-293D226X9010A2TE3TR-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X9010A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X9010A2TE3DKR-ND
Tantalum Capacitors 718-293D226X9010A2TE3DKR-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X9010A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X9010A2TE3CT-ND
Tantalum Capacitors 718-293D226X9010A2TE3CT-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D226X9010A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X9010A2TE3
Tantalum Capacitors 293D226X9010A2TE3
CAP TANT 22UF 10% 10V 1206

CAP TANT 22UF 10% 10V 1206

Supplier's Site Datasheet
Tantalum Capacitors - 293D226X9010A2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D226X9010A2TE3
Tantalum Capacitors 293D226X9010A2TE3
CAP TANT 22UF 10% 10V 1206

CAP TANT 22UF 10% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D226X9010A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D226X9010A2TE3
Capacitors - Tantalum Capacitors 293D226X9010A2TE3
CAP TANT 22UF 10% 10V 1206

CAP TANT 22UF 10% 10V 1206

Supplier's Site
Cap, 22Uf, 10V, Tant, Case A Rohs Compliant Vishay - 69AH4641 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Tant, Case A Rohs Compliant Vishay
69AH4641
Cap, 22Uf, 10V, Tant, Case A Rohs Compliant Vishay 69AH4641
CAP, 22UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 22UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 22Uf, 10V, Tant, Case A; Capacitance Vishay - 37AJ7779 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Tant, Case A; Capacitance Vishay
37AJ7779
Cap, 22Uf, 10V, Tant, Case A; Capacitance Vishay 37AJ7779
CAP, 22UF, 10V, TANT, CASE A; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:170mA; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 10V, TANT, CASE A; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:170mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1003714-293D226X9010A2TE3 59-293D226X9010A2TE3 6844017 6844017P 718-293D226X9010A2TE3TR-ND 718-293D226X9010A2TE3DKR-ND 293D226X9010A2TE3 293D226X9010A2TE3 293D226X9010A2TE3 69AH4641 37AJ7779
Product Name Tantalum Capacitors - 293D226X9010A2TE3 SMD 22uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 22Uf, 10V, Tant, Case A Rohs Compliant Vishay Cap, 22Uf, 10V, Tant, Case A; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Paper Film Capacitors - 106DCB900K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminium Capacitors - 1701280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details