Vishay Intertechnology, Inc. Tantalum Capacitors 293D226X9004B2TE3

Description
22µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2.5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D226X9004B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D226X9004B2TE3-ND
Tantalum Capacitors 293D226X9004B2TE3-ND
22µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2.5Ohm

22µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D226X9004B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X9004B2TE3
Tantalum Capacitors 293D226X9004B2TE3
CAP TANT 22UF 10% 4V 1411

CAP TANT 22UF 10% 4V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 293D226X9004B2TE3-ND 293D226X9004B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details