Vishay Intertechnology, Inc. Tantalum Capacitors 293D226X9004A2TE3

Description
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.9Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D226X9004A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D226X9004A2TE3-ND
Tantalum Capacitors 293D226X9004A2TE3-ND
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.9Ohm

22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.9Ohm

Buy Now Datasheet
Singapore, Singapore
22UF 4V Capacitor
59-293D226X9004A2TE3
22UF 4V Capacitor 59-293D226X9004A2TE3
CAP TANT 22UF 10% 4V 1206 Product overview: 293D226X9004A2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9004A2TE3 can be used for catalog matching and distributor lookup.

CAP TANT 22UF 10% 4V 1206 Product overview: 293D226X9004A2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9004A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1036297-293D226X9004A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1036297-293D226X9004A2TE3
Capacitors - Tantalum Capacitors 1036297-293D226X9004A2TE3
Win Source Part Number: 1036297-293D226X9004 A2TE3 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 293D Type: Molded Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 2.9Ohm Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 1036297-293D226X9004A2TE3
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 293D
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 2.9Ohm
Manufacturer Size Code: A
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D226X9004A2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D226X9004A2TE3
Capacitors - Tantalum Capacitors 293D226X9004A2TE3
CAP TANT 22UF 10% 4V 1206

CAP TANT 22UF 10% 4V 1206

Supplier's Site
Tantalum Capacitors - 293D226X9004A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X9004A2TE3
Tantalum Capacitors 293D226X9004A2TE3
CAP TANT 22UF 10% 4V 1206

CAP TANT 22UF 10% 4V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 293D226X9004A2TE3-ND 59-293D226X9004A2TE3 1036297-293D226X9004A2TE3 293D226X9004A2TE3 293D226X9004A2TE3
Product Name Tantalum Capacitors 22UF 4V Capacitor Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details