Vishay Intertechnology, Inc. Tantalum Capacitors 293D226X06R3C2TE3

Description
22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D226X06R3C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X06R3C2TE3TR-ND
Tantalum Capacitors 718-293D226X06R3C2TE3TR-ND
22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm

22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X06R3C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X06R3C2TE3DKR-ND
Tantalum Capacitors 718-293D226X06R3C2TE3DKR-ND
22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm

22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X06R3C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X06R3C2TE3CT-ND
Tantalum Capacitors 718-293D226X06R3C2TE3CT-ND
22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm

22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 6.3V 1.8 Ohm Capacitor
59-293D226X06R3C2TE3
SMD 22uF 6.3V 1.8 Ohm Capacitor 59-293D226X06R3C2TE3
Cap Tant Solid 22uF 6.3V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.8 Ohm 125°C T/R Product overview: 293D226X06R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X06R3C2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 6.3V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.8 Ohm 125°C T/R Product overview: 293D226X06R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X06R3C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - 293D226X06R3C2TE3 - 721413-293D226X06R3C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - 293D226X06R3C2TE3
721413-293D226X06R3C2TE3
Electronic Surplus - 293D226X06R3C2TE3 721413-293D226X06R3C2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 721413-293D226X06R3C 2TE3 Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 1.8Ohm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.79mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 721413-293D226X06R3C2TE3
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 1.8Ohm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.79mm)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Buy Now
Tantalum Capacitors - 293D226X06R3C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X06R3C2TE3
Tantalum Capacitors 293D226X06R3C2TE3
CAP TANT 22UF 20% 6.3V 2312

CAP TANT 22UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D226X06R3C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D226X06R3C2TE3
Capacitors - Tantalum Capacitors 293D226X06R3C2TE3
CAP TANT 22UF 20% 6.3V 2312

CAP TANT 22UF 20% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D226X06R3C2TE3TR-ND 718-293D226X06R3C2TE3DKR-ND 59-293D226X06R3C2TE3 721413-293D226X06R3C2TE3 293D226X06R3C2TE3 293D226X06R3C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 6.3V 1.8 Ohm Capacitor Electronic Surplus - 293D226X06R3C2TE3 Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details