35V 22uF Tantalum Capacitor, 2917 SMD Product overview: 293D226X0035E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0035E2TE3
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm
22uF 35V 600mΩ ±20% 2917 Tantalum Capacitors ROHS
CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA; Product Height:4mmRoHS Compliant: Yes
CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:570mA; Product Height:4mmRoHS Compliant: Yes
22uF 35V -55℃~+125℃ 600mΩ ±20% 2917 Tantalum Capacitors ROHS
CAP TANT 22UF 20% 35V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D226X0035E2TE3 | 718-293D226X0035E2TE3CT-ND | 718-293D226X0035E2TE3DKR-ND | 293D226X0035E2TE3 | 09K6219 | 17930-293D226X0035E2TE3 | 293D226X0035E2TE3 |
| Product Name | SMD 35V 22uF Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay | 22uF 35V -55℃~+125℃ 600mΩ ±20% 2917 Tantalum Capacitors ROHS | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |