Tantalum Capacitor 22uF 25V 700mR 125C SMD 7343 Product overview: 293D226X0025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0025D2TE3
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
CAP TANT 22UF 20% 25V 2917
Features
CAP TANT 22UF 20% 25V 2917
CAP, 22UF, 25V, TANT, CASE D ROHS COMPLIANT: YES
TANTALUM CAPACITOR, 22UF 25V, 0.7 OHM, 0.2, 7343-31, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D226X0025D2TE3 | 718-1064-1-ND | 718-1064-6-ND | 293D226X0025D2TE3 | 70212928 | 293D226X0025D2TE3 | 70AH0261 | 27X7913 |
| Product Name | SMD 22uF 25V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor;Tantalum;Cap 22 uF;Tol 20%;Vol-Rtg 25 VDC;SMT;7343-31;ESR 0.7 Ohms | Capacitors - Tantalum Capacitors | Cap, 22Uf, 25V, Tant, Case D Rohs Compliant Vishay | Tantalum Capacitor, 22Uf 25V, 0.7 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |