Vishay Intertechnology, Inc. Tantalum Capacitors 293D226X0020C2TE3

Description
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D226X0020C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X0020C2TE3CT-ND
Tantalum Capacitors 718-293D226X0020C2TE3CT-ND
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm

22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X0020C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X0020C2TE3TR-ND
Tantalum Capacitors 718-293D226X0020C2TE3TR-ND
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm

22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X0020C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X0020C2TE3DKR-ND
Tantalum Capacitors 718-293D226X0020C2TE3DKR-ND
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm

22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 20V Capacitor
59-293D226X0020C2TE3
SMD 22uF 20V Capacitor 59-293D226X0020C2TE3
Tantalum Capacitor 22uF 20V 20% 1.1R ESR SMD 125C Product overview: 293D226X0020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0020C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 22uF 20V 20% 1.1R ESR SMD 125C Product overview: 293D226X0020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0020C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D226X0020C2TE3 - 801920-293D226X0020C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D226X0020C2TE3
801920-293D226X0020C2TE3
Tantalum Capacitors - 293D226X0020C2TE3 801920-293D226X0020C2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 801920-293D226X0020C 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 1.1Ohm Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.79mm) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Sprague
Win Source Part Number: 801920-293D226X0020C2TE3
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 22μF
Tolerance: ±20%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 1.1Ohm
Manufacturer Size Code: C
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.79mm)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Capacitors - Tantalum Capacitors - 293D226X0020C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D226X0020C2TE3
Capacitors - Tantalum Capacitors 293D226X0020C2TE3
CAP TANT 22UF 20% 20V 2312

CAP TANT 22UF 20% 20V 2312

Supplier's Site
Tantalum Capacitors - 293D226X0020C2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D226X0020C2TE3
Tantalum Capacitors 293D226X0020C2TE3
CAP TANT 22UF 20% 20V 2312

CAP TANT 22UF 20% 20V 2312

Supplier's Site Datasheet
Tantalum Capacitors - 293D226X0020C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X0020C2TE3
Tantalum Capacitors 293D226X0020C2TE3
CAP TANT 22UF 20% 20V 2312

CAP TANT 22UF 20% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D226X0020C2TE3CT-ND 718-293D226X0020C2TE3DKR-ND 59-293D226X0020C2TE3 801920-293D226X0020C2TE3 293D226X0020C2TE3 293D226X0020C2TE3 293D226X0020C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 20V Capacitor Tantalum Capacitors - 293D226X0020C2TE3 Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 127XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details