Vishay Precision Group Tantalum Capacitors 293D226X0016D2TE3

Description
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1964-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1964-2-ND
Tantalum Capacitors 718-1964-2-ND
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm

22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1964-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1964-1-ND
Tantalum Capacitors 718-1964-1-ND
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm

22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1964-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1964-6-ND
Tantalum Capacitors 718-1964-6-ND
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm

22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 293D226X0016D2TE3 - 762103-293D226X0016D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D226X0016D2TE3
762103-293D226X0016D2TE3
Tantalum Capacitors - 293D226X0016D2TE3 762103-293D226X0016D2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 762103-293D226X0016D 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 800 mOhm Manufacturer Size Code: D Family Name: 293D Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): T498D226M016ZTE800; ECST1CD226R; TCSCN1C226MDAR; ; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 762103-293D226X0016D2TE3
Series: TANTAMOUNT, 293D
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 22μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 800 mOhm
Manufacturer Size Code: D
Family Name: 293D
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): T498D226M016ZTE800; ECST1CD226R; TCSCN1C226MDAR; ;
Introduction Date: September 25, 2001
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 16V Capacitor
59-293D226X0016D2TE3
SMD 22uF 16V Capacitor 59-293D226X0016D2TE3
Tantalum Capacitor 22uF 16V 20% 7343 SMD 800mR 125C Product overview: 293D226X0016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0016D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 22uF 16V 20% 7343 SMD 800mR 125C Product overview: 293D226X0016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0016D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D226X0016D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X0016D2TE3
Tantalum Capacitors 293D226X0016D2TE3
CAP TANT 22UF 20% 16V 2917

CAP TANT 22UF 20% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf 16V, 0.8 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay - 09K6210 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 16V, 0.8 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay
09K6210
Tantalum Capacitor, 22Uf 16V, 0.8 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay 09K6210
TANTALUM CAPACITOR, 22UF 16V, 0.8 OHM, 0.2, 7343-31, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 16V, 0.8 OHM, 0.2, 7343-31, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1964-2-ND 718-1964-6-ND 762103-293D226X0016D2TE3 59-293D226X0016D2TE3 293D226X0016D2TE3 09K6210
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D226X0016D2TE3 SMD 22uF 16V Capacitor Tantalum Capacitors Tantalum Capacitor, 22Uf 16V, 0.8 Ohm, 0.2, 7343-31, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Tantalum Capacitors - TAS226K035P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details