Vishay Precision Group Tantalum Capacitors 293D226X0016C2TE3

Description
Tantalum Capacitor SMD 22uF 16V 20%
Request a Quote Datasheet
Description
Tantalum Capacitor SMD 22uF 16V 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2525188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525188
Tantalum Capacitors 2525188
Tantalum Capacitor SMD 22uF 16V 20%

Tantalum Capacitor SMD 22uF 16V 20%

Supplier's Site
Tantalum Capacitors - 2525188P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525188P
Tantalum Capacitors 2525188P
Tantalum Capacitor SMD 22uF 16V 20%

Tantalum Capacitor SMD 22uF 16V 20%

Supplier's Site
Tantalum Capacitors - 2525187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525187
Tantalum Capacitors 2525187
Tantalum Capacitor SMD 22uF 16V 20%

Tantalum Capacitor SMD 22uF 16V 20%

Supplier's Site
Singapore, Singapore
SMD 22uF 16V Capacitor
59-293D226X0016C2TE3
SMD 22uF 16V Capacitor 59-293D226X0016C2TE3
22uF 16V Tantalum Capacitor, 2312 Case, SMD Product overview: 293D226X0016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0016C2TE3 can be used for catalog matching and distributor lookup.

22uF 16V Tantalum Capacitor, 2312 Case, SMD Product overview: 293D226X0016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0016C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1963-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1963-1-ND
Tantalum Capacitors 718-1963-1-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1963-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1963-2-ND
Tantalum Capacitors 718-1963-2-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1963-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1963-6-ND
Tantalum Capacitors 718-1963-6-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D226X0016C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D226X0016C2TE3
Capacitors - Tantalum Capacitors 293D226X0016C2TE3
CAP TANT 22UF 20% 16V 2312

CAP TANT 22UF 20% 16V 2312

Supplier's Site
Tantalum Capacitors - 293D226X0016C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X0016C2TE3
Tantalum Capacitors 293D226X0016C2TE3
CAP TANT 22UF 20% 16V 2312

CAP TANT 22UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2525188 59-293D226X0016C2TE3 718-1963-1-ND 718-1963-6-ND 293D226X0016C2TE3 293D226X0016C2TE3
Product Name Tantalum Capacitors SMD 22uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Polymer - 337XMPL004YG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details