Vishay Intertechnology, Inc. Tantalum Capacitors - 293D226X0016B2WE3 293D226X0016B2WE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008375-293D226X0016 B2WE3 Packaging: Tape and Reel Length: 3.5 mm Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 1.9 Ω Dielectric Material: Tantalum Height: 1.9 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.8 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 1 MV
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008375-293D226X0016 B2WE3 Packaging: Tape and Reel Length: 3.5 mm Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 1.9 Ω Dielectric Material: Tantalum Height: 1.9 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.8 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 1 MV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D226X0016B2WE3 - 1008375-293D226X0016B2WE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D226X0016B2WE3
1008375-293D226X0016B2WE3
Tantalum Capacitors - 293D226X0016B2WE3 1008375-293D226X0016B2WE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008375-293D226X0016 B2WE3 Packaging: Tape and Reel Length: 3.5 mm Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 1.9 Ω Dielectric Material: Tantalum Height: 1.9 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.8 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 1 MV

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008375-293D226X0016B2WE3
Packaging: Tape and Reel
Length: 3.5 mm
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: 20 %
Polarity: Polar
ESR (Equivalent Series Resistance): 1.9 Ω
Dielectric Material: Tantalum
Height: 1.9 mm
Dissipation Factor: 6 %
Categories: Tantalum Capacitors
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.8 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 1 MV

Buy Now
Tantalum Capacitors - 718-293D226X0016B2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X0016B2WE3TR-ND
Tantalum Capacitors 718-293D226X0016B2WE3TR-ND
SOLID TANTALUM SURFACE MOUNT CHI

SOLID TANTALUM SURFACE MOUNT CHI

Buy Now Datasheet
Singapore, Singapore
Tantalum Capacitors - Solid SMD Molded Tantalum Chip Capacitors Product overview: 293D226X0016B2WE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0016B2WE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD Molded Tantalum Chip Capacitors Product overview: 293D226X0016B2WE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0016B2WE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1008375-293D226X0016B2WE3 718-293D226X0016B2WE3TR-ND 59-293D226X0016B2WE3
Product Name Tantalum Capacitors - 293D226X0016B2WE3 Tantalum Capacitors SMD Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details