Vishay Intertechnology, Inc. SMD 22uF 16V Capacitor 293D226X0016B2TE3

Description
22uF 16V Tantalum Capacitor, 1411 Case, 1.9R ESR, SMD Product overview: 293D226X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0016B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 16V Tantalum Capacitor, 1411 Case, 1.9R ESR, SMD Product overview: 293D226X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0016B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 16V Capacitor
59-293D226X0016B2TE3
SMD 22uF 16V Capacitor 59-293D226X0016B2TE3
22uF 16V Tantalum Capacitor, 1411 Case, 1.9R ESR, SMD Product overview: 293D226X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0016B2TE3 can be used for catalog matching and distributor lookup.

22uF 16V Tantalum Capacitor, 1411 Case, 1.9R ESR, SMD Product overview: 293D226X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0016B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D226X0016B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X0016B2TE3TR-ND
Tantalum Capacitors 718-293D226X0016B2TE3TR-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X0016B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X0016B2TE3CT-ND
Tantalum Capacitors 718-293D226X0016B2TE3CT-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X0016B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X0016B2TE3DKR-ND
Tantalum Capacitors 718-293D226X0016B2TE3DKR-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Cap, 22Uf, 16V, Tant, Case B; Capacitance Vishay - 09K6206 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Case B; Capacitance Vishay
09K6206
Cap, 22Uf, 16V, Tant, Case B; Capacitance Vishay 09K6206
CAP, 22UF, 16V, TANT, CASE B; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:210mA; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 16V, TANT, CASE B; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:210mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 16V, Tant, Case B; Capacitance Vishay - 66AJ2011 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Case B; Capacitance Vishay
66AJ2011
Cap, 22Uf, 16V, Tant, Case B; Capacitance Vishay 66AJ2011
CAP, 22UF, 16V, TANT, CASE B; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:210mA; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 16V, TANT, CASE B; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:210mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D226X0016B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D226X0016B2TE3
Capacitors - Tantalum Capacitors 293D226X0016B2TE3
CAP TANT 22UF 20% 16V 1411

CAP TANT 22UF 20% 16V 1411

Supplier's Site
Tantalum Capacitors - 293D226X0016B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X0016B2TE3
Tantalum Capacitors 293D226X0016B2TE3
CAP TANT 22UF 20% 16V 1411

CAP TANT 22UF 20% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D226X0016B2TE3 718-293D226X0016B2TE3TR-ND 718-293D226X0016B2TE3DKR-ND 09K6206 293D226X0016B2TE3 293D226X0016B2TE3
Product Name SMD 22uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Cap, 22Uf, 16V, Tant, Case B; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details