Vishay Intertechnology, Inc. SMD 22uF 10V Capacitor 293D226X0010A2TE3

Description
Tantalum Capacitor 22uF 10V 20% 125C SMD 2.5R Product overview: 293D226X0010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0010A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 22uF 10V 20% 125C SMD 2.5R Product overview: 293D226X0010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0010A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 10V Capacitor
59-293D226X0010A2TE3
SMD 22uF 10V Capacitor 59-293D226X0010A2TE3
Tantalum Capacitor 22uF 10V 20% 125C SMD 2.5R Product overview: 293D226X0010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0010A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 22uF 10V 20% 125C SMD 2.5R Product overview: 293D226X0010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0010A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D226X0010A2TE3 - 743576-293D226X0010A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D226X0010A2TE3
743576-293D226X0010A2TE3
Tantalum Capacitors - 293D226X0010A2TE3 743576-293D226X0010A2TE3
Manufacturer: Vishay Win Source Part Number: 743576-293D226X0010A 2TE3 Family Name: 293D Manufacturer Homepage: www.vishay.com Reference case: SMD1206 Reference Date Code: 0749+Rohs Alternative Parts (Cross-Reference): TCFGA1A226M8R; ESVA1A226M; TEESVA1A226M8R; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: China , Israel Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 743576-293D226X0010A2TE3
Family Name: 293D
Manufacturer Homepage: www.vishay.com
Reference case: SMD1206
Reference Date Code: 0749+Rohs
Alternative Parts (Cross-Reference): TCFGA1A226M8R; ESVA1A226M; TEESVA1A226M8R;
Introduction Date: September 25, 2001
ECCN: EAR99
Country of Origin: China , Israel
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Tantalum Capacitors - 718-293D226X0010A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X0010A2TE3DKR-ND
Tantalum Capacitors 718-293D226X0010A2TE3DKR-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X0010A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X0010A2TE3TR-ND
Tantalum Capacitors 718-293D226X0010A2TE3TR-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X0010A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X0010A2TE3CT-ND
Tantalum Capacitors 718-293D226X0010A2TE3CT-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm

Buy Now Datasheet
Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Vishay - 09K6199 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Vishay
09K6199
Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Vishay 09K6199
Capacitor,22uF,10VDC ,20-% Tol,20+% Tol

Capacitor,22uF,10VDC,20-% Tol,20+% Tol

Supplier's Site
Tantalum Capacitors - 293D226X0010A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X0010A2TE3
Tantalum Capacitors 293D226X0010A2TE3
CAP TANT 22UF 20% 10V 1206

CAP TANT 22UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D226X0010A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D226X0010A2TE3
Capacitors - Tantalum Capacitors 293D226X0010A2TE3
CAP TANT 22UF 20% 10V 1206

CAP TANT 22UF 20% 10V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D226X0010A2TE3 743576-293D226X0010A2TE3 718-293D226X0010A2TE3DKR-ND 718-293D226X0010A2TE3TR-ND 09K6199 293D226X0010A2TE3 293D226X0010A2TE3
Product Name SMD 22uF 10V Capacitor Tantalum Capacitors - 293D226X0010A2TE3 Tantalum Capacitors Tantalum Capacitors Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M016H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details