Vishay Intertechnology, Inc. SMD 2.2uF 6.3V Capacitor 293D225X96R3A2TE3

Description
2.2uF 6.3V Tantalum Capacitor, 1206 SMD Product overview: 293D225X96R3A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X96R3A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2uF 6.3V Tantalum Capacitor, 1206 SMD Product overview: 293D225X96R3A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X96R3A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 6.3V Capacitor
59-293D225X96R3A2TE3
SMD 2.2uF 6.3V Capacitor 59-293D225X96R3A2TE3
2.2uF 6.3V Tantalum Capacitor, 1206 SMD Product overview: 293D225X96R3A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X96R3A2TE3 can be used for catalog matching and distributor lookup.

2.2uF 6.3V Tantalum Capacitor, 1206 SMD Product overview: 293D225X96R3A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X96R3A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359897-293D225X96R3A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359897-293D225X96R3A2TE3
Capacitors - Tantalum Capacitors 1359897-293D225X96R3A2TE3
Win Source Part Number: 1359897-293D225X96R3 A2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 7.6Ohm Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359897-293D225X96R3A2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 293D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 7.6Ohm
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Tantalum Capacitors - 718-293D225X96R3A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X96R3A2TE3DKR-ND
Tantalum Capacitors 718-293D225X96R3A2TE3DKR-ND
2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 7.6Ohm

2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 7.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D225X96R3A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X96R3A2TE3TR-ND
Tantalum Capacitors 718-293D225X96R3A2TE3TR-ND
2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 7.6Ohm

2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 7.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D225X96R3A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X96R3A2TE3CT-ND
Tantalum Capacitors 718-293D225X96R3A2TE3CT-ND
2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 7.6Ohm

2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 7.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D225X96R3A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D225X96R3A2TE3
Tantalum Capacitors 293D225X96R3A2TE3
CAP TANT 2.2UF 10% 6.3V 1206

CAP TANT 2.2UF 10% 6.3V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf 6.3V 7.6 Ohm 10%, 3216-18; Capacitance Vishay - 65K2850 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf 6.3V 7.6 Ohm 10%, 3216-18; Capacitance Vishay
65K2850
Tantalum Capacitor, 2.2Uf 6.3V 7.6 Ohm 10%, 3216-18; Capacitance Vishay 65K2850
TANTALUM CAPACITOR, 2.2UF 6.3V 7.6 OHM 10%, 3216-18; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF 6.3V 7.6 OHM 10%, 3216-18; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D225X96R3A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D225X96R3A2TE3
Capacitors - Tantalum Capacitors 293D225X96R3A2TE3
CAP TANT 2.2UF 10% 6.3V 1206

CAP TANT 2.2UF 10% 6.3V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D225X96R3A2TE3 1359897-293D225X96R3A2TE3 718-293D225X96R3A2TE3DKR-ND 718-293D225X96R3A2TE3TR-ND 293D225X96R3A2TE3 65K2850 293D225X96R3A2TE3
Product Name SMD 2.2uF 6.3V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 2.2Uf 6.3V 7.6 Ohm 10%, 3216-18; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C713U020AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers