50V 2.2uF Tantalum Capacitor, 2917 SMD Product overview: 293D225X9050D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2.2uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9050D2TE3
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.1Ohm
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.1Ohm
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.1Ohm
Capacitor Tantalum SMT 293D 50V 2.2uF
Capacitor Tantalum SMT 293D 50V 2.2uF
Capacitor Tantalum SMT 293D 50V 2.2uF
CAP TANT 2.2UF 10% 50V 2917
CAP TANT 2.2UF 10% 50V 2917
CAP TANT 2.2UF 10% 50V 2917
TANTALUM CAPACITOR, 2.2UF 50V 2.1 OHM 10%, 7343-31; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:2.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 2.2 F, 10%, 50 V, 2917 [7343 Metric] RoHS Compliant: Yes
TANTALUM CAPACITOR, 2.2UF 50V 2.1 OHM 10%, 7343-31, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:2.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAP, 2.2UF, 50V, TANT, CASE D ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D225X9050D2TE3 | 718-1821-2-ND | 718-1821-6-ND | 6844014 | 6844014P | 293D225X9050D2TE3 | 293D225X9050D2TE3 | 293D225X9050D2TE3 | 09K6189 | 47R4642 |
| Product Name | SMD 50V 2.2uF Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 2.2Uf 50V 2.1 Ohm 10%, 7343-31; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 2.2 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |