Vishay Precision Group Tantalum Capacitors 293D225X9050C8T

Description
293D225X9050C8T
Request a Quote Datasheet
Description
293D225X9050C8T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D225X9050C8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X9050C8TTR-ND
Tantalum Capacitors 718-293D225X9050C8TTR-ND
293D225X9050C8T

293D225X9050C8T

Buy Now Datasheet
Cap, 2.2Uf, 50V, Tant, Case C; Capacitance Vishay - 37AJ7778 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 50V, Tant, Case C; Capacitance Vishay
37AJ7778
Cap, 2.2Uf, 50V, Tant, Case C; Capacitance Vishay 37AJ7778
CAP, 2.2UF, 50V, TANT, CASE C; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:200mA; Qualification:- RoHS Compliant: No

CAP, 2.2UF, 50V, TANT, CASE C; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:200mA; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitor,2.2Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay - 83K4878 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,2.2Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
83K4878
Capacitor,2.2Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay 83K4878
Capacitor,2.2uF,50VD C,10-% Tol,10+% Tol RoHS Compliant: No

Capacitor,2.2uF,50VDC,10-% Tol,10+% Tol RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 718-293D225X9050C8TTR-ND 37AJ7778 83K4878
Product Name Tantalum Capacitors Cap, 2.2Uf, 50V, Tant, Case C; Capacitance Vishay Capacitor,2.2Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
Electrolytic Capacitors Tantalum
Packing Method Tape Reel Tape Reel Tape Reel
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Tantalum Capacitors - TDC104K035NSE-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers