Vishay Precision Group Capacitor, Tant, 2.2Uf, 35V, 2312, Reel; Capacitance Vishay 293D225X9035C2TE3.

Description
CAPACITOR, TANT, 2.2UF, 35V, 2312, REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes
Description
CAPACITOR, TANT, 2.2UF, 35V, 2312, REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Tant, 2.2Uf, 35V, 2312, Reel; Capacitance Vishay - 26AC6859 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tant, 2.2Uf, 35V, 2312, Reel; Capacitance Vishay
26AC6859
Capacitor, Tant, 2.2Uf, 35V, 2312, Reel; Capacitance Vishay 26AC6859
CAPACITOR, TANT, 2.2UF, 35V, 2312, REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

CAPACITOR, TANT, 2.2UF, 35V, 2312, REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6859
Product Name Capacitor, Tant, 2.2Uf, 35V, 2312, Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details