Capacitor Tantalum SMT 293D 35V 2.2uF
Capacitor Tantalum SMT 293D 35V 2.2uF
Capacitor Tantalum SMT 293D 35V 2.2uF
Tantalum Capacitor 2.2uF 35V 10% SMD 6032 2.9 Ohm 125C Product overview: 293D225X9035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 2.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 2.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9035C2TE3
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.9Ohm
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.9Ohm
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.9Ohm
CAP TANT 2.2UF 10% 35V 2312
CAP TANT 2.2UF 10% 35V 2312
TANTALUM CAPACITOR, 2.2UF 35V 2.9 OHM 10%, 6032-28; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP, 2.2UF, 35V, TANT, CASE C ROHS COMPLIANT: YES
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 2.2 F, 10%, 35 V, 2312 [6032 Metric] RoHS Compliant: Yes
CAP TANT 2.2UF 10% 35V 2312
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6844001 | 6844001P | 59-293D225X9035C2TE3 | 718-1062-6-ND | 718-1062-2-ND | 293D225X9035C2TE3 | 293D225X9035C2TE3 | 09K6184 | 66AH8385 | 293D225X9035C2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 2.2uF 35V 2.9 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 2.2Uf 35V 2.9 Ohm 10%, 6032-28; Capacitance Vishay | Cap, 2.2Uf, 35V, Tant, Case C Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Electrostatic Capacitors | MnO2 |