Vishay Precision Group Tantalum Capacitors - 293D225X9035B2TE3 293D225X9035B2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 759281-293D225X9035B 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 3.8Ohm Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.11mm) Alternative Parts (Cross-Reference): T491B225K035AT2478; T491B225K035AH2478; T491B225K035AS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 759281-293D225X9035B 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 3.8Ohm Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.11mm) Alternative Parts (Cross-Reference): T491B225K035AT2478; T491B225K035AH2478; T491B225K035AS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D225X9035B2TE3 - 759281-293D225X9035B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D225X9035B2TE3
759281-293D225X9035B2TE3
Tantalum Capacitors - 293D225X9035B2TE3 759281-293D225X9035B2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 759281-293D225X9035B 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 3.8Ohm Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.11mm) Alternative Parts (Cross-Reference): T491B225K035AT2478; T491B225K035AH2478; T491B225K035AS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 759281-293D225X9035B2TE3
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 2.2μF
Tolerance: ±10%
Voltage - Rated: 35V
ESR (Equivalent Series Resistance): 3.8Ohm
Manufacturer Size Code: B
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.083" (2.11mm)
Alternative Parts (Cross-Reference): T491B225K035AT2478; T491B225K035AH2478; T491B225K035AS;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Buy Now
Tantalum Capacitors - 6844008P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844008P
Tantalum Capacitors 6844008P
Capacitor Tantalum SMT 293D 35V 2.2uF

Capacitor Tantalum SMT 293D 35V 2.2uF

Supplier's Site
Tantalum Capacitors - 1693340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693340
Tantalum Capacitors 1693340
Capacitor Tantalum SMT 293D 35V 2.2uF

Capacitor Tantalum SMT 293D 35V 2.2uF

Supplier's Site
Tantalum Capacitors - 718-1136-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1136-6-ND
Tantalum Capacitors 718-1136-6-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1136-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1136-2-ND
Tantalum Capacitors 718-1136-2-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1136-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1136-1-ND
Tantalum Capacitors 718-1136-1-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 35V Capacitor
59-293D225X9035B2TE3
SMD 2.2uF 35V Capacitor 59-293D225X9035B2TE3
Tantalum Capacitor 2.2uF 35V 10% 3528 SMD 125C Product overview: 293D225X9035B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9035B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 2.2uF 35V 10% 3528 SMD 125C Product overview: 293D225X9035B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9035B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D225X9035B2TE3
Capacitors >> Tantalum Capacitors 293D225X9035B2TE3
2.2uF 35V 3.8Ω ±10% CASE-B-3528 Tantalum Capacitors ROHS

2.2uF 35V 3.8Ω ±10% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - 293D225X9035B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D225X9035B2TE3
Tantalum Capacitors 293D225X9035B2TE3
CAP TANT 2.2UF 10% 35V 1411

CAP TANT 2.2UF 10% 35V 1411

Supplier's Site Datasheet
Tantalum Capacitors - 293D225X9035B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D225X9035B2TE3
Tantalum Capacitors 293D225X9035B2TE3
CAP TANT 2.2UF 10% 35V 1411

CAP TANT 2.2UF 10% 35V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D225X9035B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D225X9035B2TE3
Capacitors - Tantalum Capacitors 293D225X9035B2TE3
CAP TANT 2.2UF 10% 35V 1411

CAP TANT 2.2UF 10% 35V 1411

Supplier's Site
Tantalum Capacitor, 2.2Uf 35V 3.8 Ohm 10%, 3528-21; Capacitance Vishay - 09K6182 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf 35V 3.8 Ohm 10%, 3528-21; Capacitance Vishay
09K6182
Tantalum Capacitor, 2.2Uf 35V 3.8 Ohm 10%, 3528-21; Capacitance Vishay 09K6182
TANTALUM CAPACITOR, 2.2UF 35V 3.8 OHM 10%, 3528-21; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.8ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF 35V 3.8 OHM 10%, 3528-21; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.8ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Uf, 35V, Tant, Case B Rohs Compliant Vishay - 69AH4638 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 35V, Tant, Case B Rohs Compliant Vishay
69AH4638
Cap, 2.2Uf, 35V, Tant, Case B Rohs Compliant Vishay 69AH4638
CAP, 2.2UF, 35V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 2.2UF, 35V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf 35V 3.8 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay - 27X7911 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf 35V 3.8 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay
27X7911
Tantalum Capacitor, 2.2Uf 35V 3.8 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay 27X7911
TANTALUM CAPACITOR, 2.2UF 35V 3.8 OHM 10%, 3528-21, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.8ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF 35V 3.8 OHM 10%, 3528-21, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.8ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 2.2 F, 10%, 35 V, 1411 [3528 Metric] Rohs Compliant Vishay - 47R4639 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 2.2 F, 10%, 35 V, 1411 [3528 Metric] Rohs Compliant Vishay
47R4639
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 2.2 F, 10%, 35 V, 1411 [3528 Metric] Rohs Compliant Vishay 47R4639
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 2.2 F, 10%, 35 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 2.2 F, 10%, 35 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 759281-293D225X9035B2TE3 6844008P 1693340 718-1136-6-ND 718-1136-2-ND 59-293D225X9035B2TE3 293D225X9035B2TE3 293D225X9035B2TE3 293D225X9035B2TE3 293D225X9035B2TE3 09K6182 69AH4638
Product Name Tantalum Capacitors - 293D225X9035B2TE3 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 2.2uF 35V Capacitor Capacitors >> Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 2.2Uf 35V 3.8 Ohm 10%, 3528-21; Capacitance Vishay Cap, 2.2Uf, 35V, Tant, Case B Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB252KB# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - C11CF130K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers