Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors 293D225X9025B2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 1331511-293D225X9025 B2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 3.8Ohm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1135-2,716-1135- 6-ND,716-1135-1,718- 1135-1,718-1135-6,71 6-1135-1-ND,716-1135 -6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 1331511-293D225X9025 B2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 3.8Ohm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1135-2,716-1135- 6-ND,716-1135-1,718- 1135-1,718-1135-6,71 6-1135-1-ND,716-1135 -6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1331511-293D225X9025B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1331511-293D225X9025B2TE3
Capacitors - Tantalum Capacitors 1331511-293D225X9025B2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 1331511-293D225X9025 B2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 3.8Ohm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1135-2,716-1135- 6-ND,716-1135-1,718- 1135-1,718-1135-6,71 6-1135-1-ND,716-1135 -6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1331511-293D225X9025B2TE3
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 3.8Ohm
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1411 (3528 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1135-2,716-1135-6-ND,716-1135-1,718-1135-1,718-1135-6,716-1135-1-ND,716-1135-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - 718-1135-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1135-1-ND
Tantalum Capacitors 718-1135-1-ND
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.8Ohm

2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1135-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1135-6-ND
Tantalum Capacitors 718-1135-6-ND
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.8Ohm

2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1135-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1135-2-ND
Tantalum Capacitors 718-1135-2-ND
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.8Ohm

2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 25V Capacitor
59-293D225X9025B2TE3
SMD 2.2uF 25V Capacitor 59-293D225X9025B2TE3
2.2uF 25V Tantalum Capacitor, SMD, 1411 Case Product overview: 293D225X9025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9025B2TE3 can be used for catalog matching and distributor lookup.

2.2uF 25V Tantalum Capacitor, SMD, 1411 Case Product overview: 293D225X9025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9025B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D225X9025B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D225X9025B2TE3
Tantalum Capacitors 293D225X9025B2TE3
CAP TANT 2.2UF 10% 25V 1411

CAP TANT 2.2UF 10% 25V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf 25V 3.8 Ohm 10%, 3528-21; Capacitance Vishay - 09K6178 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf 25V 3.8 Ohm 10%, 3528-21; Capacitance Vishay
09K6178
Tantalum Capacitor, 2.2Uf 25V 3.8 Ohm 10%, 3528-21; Capacitance Vishay 09K6178
TANTALUM CAPACITOR, 2.2UF 25V 3.8 OHM 10%, 3528-21; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.8ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF 25V 3.8 OHM 10%, 3528-21; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.8ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D225X9025B2TE3
Capacitors >> Tantalum Capacitors 293D225X9025B2TE3
2.2uF 25V 3.8Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

2.2uF 25V 3.8Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D225X9025B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D225X9025B2TE3
Capacitors - Tantalum Capacitors 293D225X9025B2TE3
CAP TANT 2.2UF 10% 25V 1411

CAP TANT 2.2UF 10% 25V 1411

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1331511-293D225X9025B2TE3 718-1135-1-ND 718-1135-6-ND 59-293D225X9025B2TE3 293D225X9025B2TE3 09K6178 293D225X9025B2TE3 293D225X9025B2TE3
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 2.2uF 25V Capacitor Tantalum Capacitors Tantalum Capacitor, 2.2Uf 25V 3.8 Ohm 10%, 3528-21; Capacitance Vishay Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers