2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.3Ohm
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.3Ohm
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.3Ohm
Capacitor Tantalum SMT 293D 25V 2.2uF
Capacitor Tantalum SMT 293D 25V 2.2uF
Capacitor Tantalum SMT 293D 25V 2.2uF
2.2uF 25V Tantalum Capacitor, 1206 SMD Product overview: 293D225X9025A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9025A2TE3
CAP TANT 2.2UF 10% 25V 1206
CAP TANT 2.2UF 10% 25V 1206
CAP TANT 2.2UF 10% 25V 1206
CAPACITOR TANT, 2.2UF 25V 6.3 OHM 10%, 3216-18, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 2.2 F, 10%, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP, 2.2UF, 25V, TANT, CASE A ROHS COMPLIANT: YES
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1134-1-ND | 718-1134-6-ND | 6843995 | 6843995P | 59-293D225X9025A2TE3 | 293D225X9025A2TE3 | 293D225X9025A2TE3 | 293D225X9025A2TE3 | 65K2849 | 47R4638 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 2.2uF 25V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 2.2Uf 25V 6.3 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 2.2 F, 10%, 25 V, 1206 [3216 Metric] Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | ||||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |