Vishay Intertechnology, Inc. SMD 2.2uF 20V 5.9 Ohm Capacitor 293D225X9020A2TE3

Description
Cap Tant Solid 2.2uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 5.9 Ohm 125°C T/R Product overview: 293D225X9020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V, 5.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, 5.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9020A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 2.2uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 5.9 Ohm 125°C T/R Product overview: 293D225X9020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V, 5.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, 5.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9020A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 20V 5.9 Ohm Capacitor
59-293D225X9020A2TE3
SMD 2.2uF 20V 5.9 Ohm Capacitor 59-293D225X9020A2TE3
Cap Tant Solid 2.2uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 5.9 Ohm 125°C T/R Product overview: 293D225X9020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V, 5.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, 5.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9020A2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 5.9 Ohm 125°C T/R Product overview: 293D225X9020A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V, 5.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, 5.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9020A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D225X9020A2TE3 - 807190-293D225X9020A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D225X9020A2TE3
807190-293D225X9020A2TE3
Tantalum Capacitors - 293D225X9020A2TE3 807190-293D225X9020A2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 807190-293D225X9020A 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 5.9Ohm Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Sprague
Win Source Part Number: 807190-293D225X9020A2TE3
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 2.2μF
Tolerance: ±10%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 5.9Ohm
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Tantalum Capacitors - 718-1807-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1807-1-ND
Tantalum Capacitors 718-1807-1-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1807-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1807-2-ND
Tantalum Capacitors 718-1807-2-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1807-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1807-6-ND
Tantalum Capacitors 718-1807-6-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D225X9020A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D225X9020A2TE3
Tantalum Capacitors 293D225X9020A2TE3
CAP TANT 2.2UF 10% 20V 1206

CAP TANT 2.2UF 10% 20V 1206

Supplier's Site Datasheet
Capacitor Tant, 2.2Uf 20V 5.9 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay - 65K2846 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf 20V 5.9 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay
65K2846
Capacitor Tant, 2.2Uf 20V 5.9 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay 65K2846
CAPACITOR TANT, 2.2UF 20V 5.9 OHM 10%, 3216-18, FULL REEL; Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.9ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF 20V 5.9 OHM 10%, 3216-18, FULL REEL; Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.9ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 2.2Uf, 20V 10%; Capacitance Vishay - 09K6172 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 20V 10%; Capacitance Vishay
09K6172
Tantalum Capacitor, 2.2Uf, 20V 10%; Capacitance Vishay 09K6172
TANTALUM CAPACITOR, 2.2UF, 20V 10%; Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.9ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:110mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 20V 10%; Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.9ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:110mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D225X9020A2TE3 807190-293D225X9020A2TE3 718-1807-1-ND 718-1807-6-ND 293D225X9020A2TE3 65K2846
Product Name SMD 2.2uF 20V 5.9 Ohm Capacitor Tantalum Capacitors - 293D225X9020A2TE3 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 2.2Uf 20V 5.9 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.20E6 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
WVDC 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details