Capacitor Tantalum SMT 293D 16V 2.2uF
Capacitor Tantalum SMT 293D 16V 2.2uF
Capacitor Tantalum SMT 293D 16V 2.2uF
Tantalum Capacitor, 2.2uF, 16V, 1206 SMD Product overview: 293D225X9016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9016A2TE3
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5.9Ohm
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5.9Ohm
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5.9Ohm
CAP TANT 2.2UF 10% 16V 1206
CAP TANT 2.2UF 10% 16V 1206
2.2uF 16V 5.9Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
TANTALUM CAPACITOR, 2.2UF 16V 5.9 OHM 10%, 3216-18; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.9ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 2.2UF 16V 5.9 OHM 10%, 3216-18, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.9ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP, 2.2UF, 16V, TANT, CASE A ROHS COMPLIANT: YES
CAP TANT 2.2UF 10% 16V 1206
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6843985 | 6843985P | 59-293D225X9016A2TE3 | 718-1131-2-ND | 718-1131-6-ND | 293D225X9016A2TE3 | 293D225X9016A2TE3 | 293D225X9016A2TE3 | 09K6168 | 47R4634 | 293D225X9016A2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 2.2uF 16V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitor, 2.2Uf 16V 5.9 Ohm 10%, 3216-18; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric] Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Electrostatic Capacitors | MnO2 |