Vishay Intertechnology, Inc. SMD 2.2uF 10V Capacitor 293D225X9010A2TE3

Description
Tantalum Capacitor, 2.2uF, 10V, 1206, SMD Product overview: 293D225X9010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9010A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, 2.2uF, 10V, 1206, SMD Product overview: 293D225X9010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9010A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 10V Capacitor
59-293D225X9010A2TE3
SMD 2.2uF 10V Capacitor 59-293D225X9010A2TE3
Tantalum Capacitor, 2.2uF, 10V, 1206, SMD Product overview: 293D225X9010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9010A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, 2.2uF, 10V, 1206, SMD Product overview: 293D225X9010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9010A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1130-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1130-1-ND
Tantalum Capacitors 718-1130-1-ND
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6.3Ohm

2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1130-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1130-6-ND
Tantalum Capacitors 718-1130-6-ND
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6.3Ohm

2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1130-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1130-2-ND
Tantalum Capacitors 718-1130-2-ND
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6.3Ohm

2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D225X9010A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D225X9010A2TE3
Capacitors - Tantalum Capacitors 293D225X9010A2TE3
CAP TANT 2.2UF 10% 10V 1206

CAP TANT 2.2UF 10% 10V 1206

Supplier's Site
Tantalum Capacitor, 2.2Uf 10V 6.3 Ohm 10%, 3216-18; Capacitance Vishay - 65K2844 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf 10V 6.3 Ohm 10%, 3216-18; Capacitance Vishay
65K2844
Tantalum Capacitor, 2.2Uf 10V 6.3 Ohm 10%, 3216-18; Capacitance Vishay 65K2844
TANTALUM CAPACITOR, 2.2UF 10V 6.3 OHM 10%, 3216-18; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6.3ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF 10V 6.3 OHM 10%, 3216-18; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6.3ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 2.2Uf, 10V; Capacitance Vishay - 09K6164 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 10V; Capacitance Vishay
09K6164
Capacitor Tant, 2.2Uf, 10V; Capacitance Vishay 09K6164
CAPACITOR TANT, 2.2UF, 10V; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; ESR:6.3ohm; Filter Terminals:SMD; Leaded Process Compatible:Yes; Package / Case:3216-18; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 10V; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; ESR:6.3ohm; Filter Terminals:SMD; Leaded Process Compatible:Yes; Package / Case:3216-18; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D225X9010A2TE3
Capacitors >> Tantalum Capacitors 293D225X9010A2TE3
2.2uF 10V 6.3Ω ±10% 1206 Tantalum Capacitors ROHS

2.2uF 10V 6.3Ω ±10% 1206 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - 293D225X9010A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D225X9010A2TE3
Tantalum Capacitors 293D225X9010A2TE3
CAP TANT 2.2UF 10% 10V 1206

CAP TANT 2.2UF 10% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D225X9010A2TE3 718-1130-1-ND 718-1130-6-ND 293D225X9010A2TE3 65K2844 09K6164 293D225X9010A2TE3 293D225X9010A2TE3
Product Name SMD 2.2uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 2.2Uf 10V 6.3 Ohm 10%, 3216-18; Capacitance Vishay Capacitor Tant, 2.2Uf, 10V; Capacitance Vishay Capacitors >> Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M420H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details