Vishay Intertechnology, Inc. SMD 2.2uF 50V 2.1 Ohm Capacitor 293D225X0050D2TE3

Description
Tantalum Capacitor 2.2uF 50V SMD 2.1 Ohm 125°C Product overview: 293D225X0050D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 50V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 50V, 2.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0050D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 2.2uF 50V SMD 2.1 Ohm 125°C Product overview: 293D225X0050D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 50V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 50V, 2.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0050D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 50V 2.1 Ohm Capacitor
59-293D225X0050D2TE3
SMD 2.2uF 50V 2.1 Ohm Capacitor 59-293D225X0050D2TE3
Tantalum Capacitor 2.2uF 50V SMD 2.1 Ohm 125°C Product overview: 293D225X0050D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 50V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 50V, 2.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0050D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 2.2uF 50V SMD 2.1 Ohm 125°C Product overview: 293D225X0050D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 50V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 50V, 2.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0050D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D225X0050D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X0050D2TE3DKR-ND
Tantalum Capacitors 718-293D225X0050D2TE3DKR-ND
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.1Ohm

2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D225X0050D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X0050D2TE3TR-ND
Tantalum Capacitors 718-293D225X0050D2TE3TR-ND
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.1Ohm

2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D225X0050D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X0050D2TE3CT-ND
Tantalum Capacitors 718-293D225X0050D2TE3CT-ND
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.1Ohm

2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.1Ohm

Buy Now Datasheet
Cap, 2.2Uf, 50V, Tant, Case D; Capacitance Vishay - 09K6148 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 50V, Tant, Case D; Capacitance Vishay
09K6148
Cap, 2.2Uf, 50V, Tant, Case D; Capacitance Vishay 09K6148
CAP, 2.2UF, 50V, TANT, CASE D; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:2.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:270mA; Qualification:- RoHS Compliant: Yes

CAP, 2.2UF, 50V, TANT, CASE D; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:2.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:270mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 50V, Tant, Case D; Capacitance Vishay - 66AJ2009 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 50V, Tant, Case D; Capacitance Vishay
66AJ2009
Cap, 2.2Uf, 50V, Tant, Case D; Capacitance Vishay 66AJ2009
CAP, 2.2UF, 50V, TANT, CASE D; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:2.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:270mA; Qualification:- RoHS Compliant: Yes

CAP, 2.2UF, 50V, TANT, CASE D; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:2.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:270mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D225X0050D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D225X0050D2TE3
Tantalum Capacitors 293D225X0050D2TE3
CAP TANT 2.2UF 20% 50V 2917

CAP TANT 2.2UF 20% 50V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D225X0050D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D225X0050D2TE3
Capacitors - Tantalum Capacitors 293D225X0050D2TE3
CAP TANT 2.2UF 20% 50V 2917

CAP TANT 2.2UF 20% 50V 2917

Supplier's Site
Tantalum Capacitors - 293D225X0050D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D225X0050D2TE3
Tantalum Capacitors 293D225X0050D2TE3
CAP TANT 2.2UF 20% 50V 2917

CAP TANT 2.2UF 20% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D225X0050D2TE3 718-293D225X0050D2TE3DKR-ND 718-293D225X0050D2TE3TR-ND 09K6148 293D225X0050D2TE3 293D225X0050D2TE3 293D225X0050D2TE3
Product Name SMD 2.2uF 50V 2.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Cap, 2.2Uf, 50V, Tant, Case D; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 106K050CS4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details