Vishay Intertechnology, Inc. Tantalum Capacitors 293D225X0035B2TE3

Description
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D225X0035B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X0035B2TE3TR-ND
Tantalum Capacitors 718-293D225X0035B2TE3TR-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D225X0035B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X0035B2TE3DKR-ND
Tantalum Capacitors 718-293D225X0035B2TE3DKR-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D225X0035B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X0035B2TE3CT-ND
Tantalum Capacitors 718-293D225X0035B2TE3CT-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 35V Capacitor
59-293D225X0035B2TE3
SMD 2.2uF 35V Capacitor 59-293D225X0035B2TE3
2.2uF 35V Tantalum Capacitor, 1411 Case, SMD Product overview: 293D225X0035B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0035B2TE3 can be used for catalog matching and distributor lookup.

2.2uF 35V Tantalum Capacitor, 1411 Case, SMD Product overview: 293D225X0035B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0035B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359620-293D225X0035B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359620-293D225X0035B2TE3
Capacitors - Tantalum Capacitors 1359620-293D225X0035B2TE3
Win Source Part Number: 1359620-293D225X0035 B2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 3.8Ohm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359620-293D225X0035B2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 293D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 3.8Ohm
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Cap, 2.2Uf, 35V, Tant, Case B; Capacitance Vishay - 09K6142 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 35V, Tant, Case B; Capacitance Vishay
09K6142
Cap, 2.2Uf, 35V, Tant, Case B; Capacitance Vishay 09K6142
CAP, 2.2UF, 35V, TANT, CASE B; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:150mA; Qualification:- RoHS Compliant: Yes

CAP, 2.2UF, 35V, TANT, CASE B; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:150mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 35V, Tant, Case B; Capacitance Vishay - 66AJ2008 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 35V, Tant, Case B; Capacitance Vishay
66AJ2008
Cap, 2.2Uf, 35V, Tant, Case B; Capacitance Vishay 66AJ2008
CAP, 2.2UF, 35V, TANT, CASE B; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:150mA; Qualification:- RoHS Compliant: Yes

CAP, 2.2UF, 35V, TANT, CASE B; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:150mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
CAP TANT 2.2UF 35V 20% 1411 - 874-293D225X0035B2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 2.2UF 35V 20% 1411
874-293D225X0035B2TE3
CAP TANT 2.2UF 35V 20% 1411 874-293D225X0035B2TE3
CAP TANT 2.2UF 35V 20% 1411

CAP TANT 2.2UF 35V 20% 1411

Supplier's Site
Capacitors - Tantalum Capacitors - 293D225X0035B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D225X0035B2TE3
Capacitors - Tantalum Capacitors 293D225X0035B2TE3
CAP TANT 2.2UF 20% 35V 1411

CAP TANT 2.2UF 20% 35V 1411

Supplier's Site
Tantalum Capacitors - 293D225X0035B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D225X0035B2TE3
Tantalum Capacitors 293D225X0035B2TE3
CAP TANT 2.2UF 20% 35V 1411

CAP TANT 2.2UF 20% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D225X0035B2TE3TR-ND 718-293D225X0035B2TE3DKR-ND 59-293D225X0035B2TE3 1359620-293D225X0035B2TE3 09K6142 874-293D225X0035B2TE3 293D225X0035B2TE3 293D225X0035B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 2.2uF 35V Capacitor Capacitors - Tantalum Capacitors Cap, 2.2Uf, 35V, Tant, Case B; Capacitance Vishay CAP TANT 2.2UF 35V 20% 1411 Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details