Vishay Intertechnology, Inc. SMD 2.2uF 20V Capacitor 293D225X0020B2TE3

Description
Tantalum Capacitor 2.2uF 20V 3528 SMD 3.5R 125C Product overview: 293D225X0020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0020B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 2.2uF 20V 3528 SMD 3.5R 125C Product overview: 293D225X0020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0020B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 20V Capacitor
59-293D225X0020B2TE3
SMD 2.2uF 20V Capacitor 59-293D225X0020B2TE3
Tantalum Capacitor 2.2uF 20V 3528 SMD 3.5R 125C Product overview: 293D225X0020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0020B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 2.2uF 20V 3528 SMD 3.5R 125C Product overview: 293D225X0020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0020B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359682-293D225X0020B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359682-293D225X0020B2TE3
Capacitors - Tantalum Capacitors 1359682-293D225X0020B2TE3
Win Source Part Number: 1359682-293D225X0020 B2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 3.5Ohm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359682-293D225X0020B2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 293D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 3.5Ohm
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Tantalum Capacitors - 718-293D225X0020B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X0020B2TE3DKR-ND
Tantalum Capacitors 718-293D225X0020B2TE3DKR-ND
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm

2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D225X0020B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X0020B2TE3TR-ND
Tantalum Capacitors 718-293D225X0020B2TE3TR-ND
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm

2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D225X0020B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X0020B2TE3CT-ND
Tantalum Capacitors 718-293D225X0020B2TE3CT-ND
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm

2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitor, 2.2Uf 20V 3.5 Ohm 20%, 3528-21, Full Reel; Capacitance Vishay - 65K2839 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf 20V 3.5 Ohm 20%, 3528-21, Full Reel; Capacitance Vishay
65K2839
Tantalum Capacitor, 2.2Uf 20V 3.5 Ohm 20%, 3528-21, Full Reel; Capacitance Vishay 65K2839
TANTALUM CAPACITOR, 2.2UF 20V 3.5 OHM 20%, 3528-21, FULL REEL; Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF 20V 3.5 OHM 20%, 3528-21, FULL REEL; Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D225X0020B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D225X0020B2TE3
Tantalum Capacitors 293D225X0020B2TE3
CAP TANT 2.2UF 20% 20V 1411

CAP TANT 2.2UF 20% 20V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D225X0020B2TE3 1359682-293D225X0020B2TE3 718-293D225X0020B2TE3DKR-ND 718-293D225X0020B2TE3TR-ND 65K2839 293D225X0020B2TE3
Product Name SMD 2.2uF 20V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 2.2Uf 20V 3.5 Ohm 20%, 3528-21, Full Reel; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers