Vishay Precision Group Tantalum Capacitors 293D225X0016A2TE3

Description
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5.9Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2135-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2135-2-ND
Tantalum Capacitors 718-2135-2-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5.9Ohm

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-2135-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2135-1-ND
Tantalum Capacitors 718-2135-1-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5.9Ohm

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-2135-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2135-6-ND
Tantalum Capacitors 718-2135-6-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5.9Ohm

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5.9Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 16V 2.2uF Capacitor
59-293D225X0016A2TE3
SMD 16V 2.2uF Capacitor 59-293D225X0016A2TE3
16V 2.2uF Tantalum Capacitor, 1206 SMD Product overview: 293D225X0016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 2.2uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0016A2TE3 can be used for catalog matching and distributor lookup.

16V 2.2uF Tantalum Capacitor, 1206 SMD Product overview: 293D225X0016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 2.2uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0016A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D225X0016A2TE3 - 854911-293D225X0016A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D225X0016A2TE3
854911-293D225X0016A2TE3
Tantalum Capacitors - 293D225X0016A2TE3 854911-293D225X0016A2TE3
Manufacturer: Vishay Win Source Part Number: 854911-293D225X0016A 2TE3 Series: TANTAMOUNT®, 293D Features: 2.2 µF Tantalum Capacitors 16 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2135-2, 718-2135-1, 293D225X0016A2TE3-ND , 718-2135-6

Manufacturer: Vishay
Win Source Part Number: 854911-293D225X0016A2TE3
Series: TANTAMOUNT®, 293D
Features: 2.2 µF Tantalum Capacitors 16 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2135-2, 718-2135-1, 293D225X0016A2TE3-ND, 718-2135-6

Buy Now Datasheet
Tantalum Capacitors - 293D225X0016A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D225X0016A2TE3
Tantalum Capacitors 293D225X0016A2TE3
CAP TANT 2.2UF 20% 16V 1206

CAP TANT 2.2UF 20% 16V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf 16V 5.9 Ohm 20%, 3216-18; Capacitance Vishay - 09K6128 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf 16V 5.9 Ohm 20%, 3216-18; Capacitance Vishay
09K6128
Tantalum Capacitor, 2.2Uf 16V 5.9 Ohm 20%, 3216-18; Capacitance Vishay 09K6128
TANTALUM CAPACITOR, 2.2UF 16V 5.9 OHM 20%, 3216-18; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5.9ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF 16V 5.9 OHM 20%, 3216-18; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5.9ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2135-2-ND 718-2135-6-ND 59-293D225X0016A2TE3 854911-293D225X0016A2TE3 293D225X0016A2TE3 09K6128
Product Name Tantalum Capacitors Tantalum Capacitors SMD 16V 2.2uF Capacitor Tantalum Capacitors - 293D225X0016A2TE3 Tantalum Capacitors Tantalum Capacitor, 2.2Uf 16V 5.9 Ohm 20%, 3216-18; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 338-4417-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details