Vishay Precision Group Tantalum Capacitor, 100Uf 6.3V 0.8 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay 293D107X96R3C2TE3.

Description
TANTALUM CAPACITOR, 100UF 6.3V 0.8 OHM 10%, 6032-28, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 100UF 6.3V 0.8 OHM 10%, 6032-28, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 100Uf 6.3V 0.8 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay - 28AC8387 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 6.3V 0.8 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay
28AC8387
Tantalum Capacitor, 100Uf 6.3V 0.8 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay 28AC8387
TANTALUM CAPACITOR, 100UF 6.3V 0.8 OHM 10%, 6032-28, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 6.3V 0.8 OHM 10%, 6032-28, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC8387
Product Name Tantalum Capacitor, 100Uf 6.3V 0.8 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details