Vishay Precision Group Tantalum Capacitor, 100Uf 6.3V 1.7 Ohm 10%, 3528-21; Capacitance Vishay 293D107X96R3B2TE3.

Description
TANTALUM CAPACITOR, 100UF 6.3V 1.7 OHM 10%, 3528-21; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 100UF 6.3V 1.7 OHM 10%, 3528-21; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 100Uf 6.3V 1.7 Ohm 10%, 3528-21; Capacitance Vishay - 28AC8386 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 6.3V 1.7 Ohm 10%, 3528-21; Capacitance Vishay
28AC8386
Tantalum Capacitor, 100Uf 6.3V 1.7 Ohm 10%, 3528-21; Capacitance Vishay 28AC8386
TANTALUM CAPACITOR, 100UF 6.3V 1.7 OHM 10%, 3528-21; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 6.3V 1.7 OHM 10%, 3528-21; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC8386
Product Name Tantalum Capacitor, 100Uf 6.3V 1.7 Ohm 10%, 3528-21; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details