Vishay Precision Group Capacitance Vishay 293D106X96R3B2TE3.

Description
Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1411 RoHS Compliant: Yes
Datasheet
Description
Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1411 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 28AC8384 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
28AC8384
Capacitance Vishay 28AC8384
Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1411 RoHS Compliant: Yes

Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1411 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC8384
Product Name Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers