The 293D106X5004B2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for standard industrial applications. It features a capacitance of 10 µF with a voltage rating of 4 V and a tolerance of ±5%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is 100% surge current tested and is available in a molded case that is compatible with high-volume automatic pick and place equipment. It is compliant with EIA-535-BAAC case sizes and has a moisture sensitivity level of 1. The standard termination is matte tin, with options for tin/lead available. This product is suitable for use in industrial, telecom infrastructure, and general-purpose applications.
10µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.5Ohm
CAP TANT 10UF 5% 4V 1411
CAP TANT 10UF 5% 4V 1411
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 293D106X5004B2TE3-ND | 293D106X5004B2TE3 | 293D106X5004B2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |