Vishay Intertechnology, Inc. Tantalum Capacitors 293D106X06R3C2TE3

Description
10µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 3Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D106X06R3C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D106X06R3C2TE3-ND
Tantalum Capacitors 293D106X06R3C2TE3-ND
10µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 3Ohm

10µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D106X06R3C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X06R3C2TE3
Tantalum Capacitors 293D106X06R3C2TE3
CAP TANT 10UF 20% 6.3V 2312

CAP TANT 10UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D106X06R3C2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D106X06R3C2TE3
Capacitors - Tantalum Capacitors 293D106X06R3C2TE3
CAP TANT 10UF 20% 6.3V 2312

CAP TANT 10UF 20% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D106X06R3C2TE3-ND 293D106X06R3C2TE3 293D106X06R3C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details